MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
BLACK COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
AUTO LEGEND
B TYPE DESIGNATION
RECTANGULAR, SHORT STYLE/SHAPE
LEGEND CHARACTER HEIGHT 3/16 INCH
E30 MODEL
Eaton Corporation
Done
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
BLACK COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
AUTO LEGEND
B TYPE DESIGNATION
RECTANGULAR, SHORT STYLE/SHAPE
LEGEND CHARACTER HEIGHT 3/16 INCH
E30 MODEL
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
BLACK COLOR
MULTIFUNCTION PUSHBUTTON/INDICATIN
G LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
AUTO LEGEND
B TYPE DESIGNATION
RECTANGULAR, SHORT STYLE/SHAPE
LEGEND CHARACTER HEIGHT 3/16 INCH
E30 MODEL
MOLDED ACETAL RESIN MATERIAL
30.5 MM SIZE
BLACK COLOR
MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
NEMA 3/3R/4/12/13 ENCLOSURE
AUTO LEGEND
B TYPE DESIGNATION
RECTANGULAR, SHORT STYLE/SHAPE
LEGEND CHARACTER HEIGHT 3/16 INCH
E30 MODEL
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Pushbutton Switches
Product Number
E30KB151
Product Name
Multifunction Operator Button
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems