Eaton Corporation Multifunction Operator Button E30KB113

Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE JOG FOR LEGEND B TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet
Description
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE JOG FOR LEGEND B TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Operator Button - E30KB113 - Eaton Corporation
Cleveland, OH, USA
Multifunction Operator Button
E30KB113
Multifunction Operator Button E30KB113
MOLDED ACETAL RESIN MATERIAL 30.5 MM SIZE BLACK COLOR MULTIFUNCTION PUSHBUTTON/INDICATIN G LIGHT USED ON NEMA 3/3R/4/12/13 ENCLOSURE JOG FOR LEGEND B TYPE DESIGNATION RECTANGULAR, EXTENDED STYLE/SHAPE LEGEND CHARACTER HEIGHT 3/16 INCH E30 MODEL
  • MOLDED ACETAL RESIN MATERIAL
  • 30.5 MM SIZE
  • BLACK COLOR
  • MULTIFUNCTION PUSHBUTTON/INDICATING LIGHT USED ON
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • JOG FOR LEGEND
  • B TYPE DESIGNATION
  • RECTANGULAR, EXTENDED STYLE/SHAPE
  • LEGEND CHARACTER HEIGHT 3/16 INCH
  • E30 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30KB113
Product Name Multifunction Operator Button
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Pushbutton Switches - 486-3225-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details