WITH TWO (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED IN TOP BUTTON/MAINTAINED OUT BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -20 TO 150 DEG F
Eaton Corporation
Done
Datasheet
Description
WITH TWO (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED IN TOP BUTTON/MAINTAINED OUT BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -20 TO 150 DEG F
WITH TWO (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED IN TOP BUTTON/MAINTAINED OUT BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -20 TO 150 DEG F
WITH TWO (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED IN TOP BUTTON/MAINTAINED OUT BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Pushbutton Switches
Product Number
E30GA
Product Name
Multifunction Pushbutton Combination Operator
Switch Function
Maintained Contact; MAINTAINED IN TOP BUTTON/MAINTAINED OUT BOTTOM BUTTON