WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 28PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D, E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 28 V
OPERATING TEMPERATURE -20 TO 150 DEG F
Eaton Corporation
Done
Datasheet
Description
WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 28PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D, E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 28 V
OPERATING TEMPERATURE -20 TO 150 DEG F
WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 28PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D, E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 28 V
OPERATING TEMPERATURE -20 TO 150 DEG F
WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 28PSB
1 LIGHT(S)
2 BUTTON(S)
BUTTON STYLE D, E
LENS STYLE J
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 28 V
OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site
Datasheet
Technical Specifications
Eaton Corporation
Product Category
Pushbutton Switches
Product Number
E30FX4
Product Name
Multifunction Pushbutton Combination Operator
Switch Function
Alternate Contact (Push-Push); MAINTAINED RUN TOP BUTTON/MOMENTARY JOG BOTTOM BUTTON
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems