Eaton Corporation Multifunction Pushbutton Combination Operator E30EX1

Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30EX1 - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30EX1
Multifunction Pushbutton Combination Operator E30EX1
SIZE 30.5 MM OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 6PSB 1 LIGHT(S) 2 BUTTON(S) BUTTON STYLE E LENS STYLE J NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 6 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
  • LAMP INPUT 6 VAC AT 50/60 HZ FULL VOLTAGE, 6 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 6PSB
  • 1 LIGHT(S)
  • 2 BUTTON(S)
  • BUTTON STYLE E
  • LENS STYLE J
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 6 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30EX1
Product Name Multifunction Pushbutton Combination Operator
Switch Function Momentary Contact; MOMENTARY START TOP BUTTON/MOMENTARY STOP BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Pushbutton Switches - 164EL22 - Acme Chip Technology Co., Limited
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PST-2NO/2NC
View Details
3 suppliers
Momentary Action, MIL-PRF-8805/96 - PE - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
View Details
Pushbutton Switches - 486-1241.1104.7096-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers