Eaton Corporation Multifunction Pushbutton Combination Operator E30DX4

Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 28PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 28 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet
Description
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 28PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 28 V OPERATING TEMPERATURE -20 TO 150 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Pushbutton Combination Operator - E30DX4 - Eaton Corporation
Cleveland, OH, USA
Multifunction Pushbutton Combination Operator
E30DX4
Multifunction Pushbutton Combination Operator E30DX4
SIZE 30.5 MM OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE SLIDE T2 INCANDESCENT LAMP LAMP NUMBER 28PSB 1 LIGHT(S) 1 BUTTON(S) BUTTON STYLE B LENS STYLE G NEMA 3/3R/4/12/13 ENCLOSURE E30 MODEL APPROVAL UL, CSA BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT EXCLUSION BUTTON, COLOR LENS LAMP VOLTAGE 28 V OPERATING TEMPERATURE -20 TO 150 DEG F
  • SIZE 30.5 MM
  • OPERATION TYPE MOMENTARY OPEN BOTTOM BUTTON
  • LAMP INPUT 28 VAC AT 50/60 HZ FULL VOLTAGE, 28 VDC FULL VOLTAGE
  • SLIDE T2 INCANDESCENT LAMP
  • LAMP NUMBER 28PSB
  • 1 LIGHT(S)
  • 1 BUTTON(S)
  • BUTTON STYLE B
  • LENS STYLE G
  • NEMA 3/3R/4/12/13 ENCLOSURE
  • E30 MODEL
  • APPROVAL UL, CSA
  • BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
  • CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
  • EXCLUSION BUTTON, COLOR LENS
  • LAMP VOLTAGE 28 V
  • OPERATING TEMPERATURE -20 TO 150 DEG F
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E30DX4
Product Name Multifunction Pushbutton Combination Operator
Switch Function Momentary Contact; MOMENTARY OPEN BOTTOM BUTTON
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details