WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MOMENTARY ON BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
1 BUTTON(S)
BUTTON STYLE C
LENS STYLE G
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -20 TO 150 DEG F
Eaton Corporation
Done
Datasheet
Description
WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MOMENTARY ON BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
1 BUTTON(S)
BUTTON STYLE C
LENS STYLE G
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -20 TO 150 DEG F
WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MOMENTARY ON BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
1 BUTTON(S)
BUTTON STYLE C
LENS STYLE G
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN
CONSTRUCTIONAL FEATURE OIL TIGHT, WATER TIGHT
EXCLUSION BUTTON, COLOR LENS
LAMP VOLTAGE 6 V
OPERATING TEMPERATURE -20 TO 150 DEG F
WITH (OFF) RELEASE BAR
SIZE 30.5 MM
OPERATION TYPE MOMENTARY ON BOTTOM BUTTON
LAMP INPUT 120 VAC AT 50/60 HZ TRANSFORMER
SLIDE T2 INCANDESCENT LAMP
LAMP NUMBER 6PSB
1 LIGHT(S)
1 BUTTON(S)
BUTTON STYLE C
LENS STYLE G
NEMA 3/3R/4/12/13 ENCLOSURE
E30 MODEL
APPROVAL UL, CSA
BUTTON/LENS MATERIAL MOLDED WEAR RESISTANT ACETAL RESIN