Eaton Corporation Non Illuminated Pushbutton Operator E22PB3

Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
Datasheet
Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22PB3 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22PB3
Non Illuminated Pushbutton Operator E22PB3
FLUSH 25 MM DIA TYPE 22.5 MM SIZE GREEN COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL E22 MODEL
  • FLUSH 25 MM DIA TYPE
  • 22.5 MM SIZE
  • GREEN COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
OPERATOR; PUSHBUTTON; 22.5 MM; GREEN FLUSH PUSHBUTTON - BLACK BEZEL - 70057382 - Allied Electronics, Inc.
Fort Worth, TX, USA
OPERATOR; PUSHBUTTON; 22.5 MM; GREEN FLUSH PUSHBUTTON - BLACK BEZEL
70057382
OPERATOR; PUSHBUTTON; 22.5 MM; GREEN FLUSH PUSHBUTTON - BLACK BEZEL 70057382
Cutler-Hammer E22 pushbuttons from Eaton's Electrical business have a 22.5 mm space-saving design and modular construction, enabling quick on-the-job assembly and allowing simple stocking of components and devices. Perfect for international applications. The E22 line offers a wide array of functional, smartly styled illuminated and non-illuminated devices. Primary industries include: food & beverage and food service equipment, industrial equipment, packaging, printing machinery, and waste/water treatment plants.

Cutler-Hammer E22 pushbuttons from Eaton's Electrical business have a 22.5 mm space-saving design and modular construction, enabling quick on-the-job assembly and allowing simple stocking of components and devices. Perfect for international applications. The E22 line offers a wide array of functional, smartly styled illuminated and non-illuminated devices. Primary industries include: food & beverage and food service equipment, industrial equipment, packaging, printing machinery, and waste/water treatment plants.

Supplier's Site
Pushbutton - 702888 - Radwell International
Willingboro, NJ, United States
Pushbutton
702888
Pushbutton 702888
PUSHBUTTON, GREEN, FLUSH, 25 MM DIAMETER, NON-ILLUMINATED, MOMENTARY, 1.5 INCH LENGTH, BLACK BEZEL. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, GREEN, FLUSH, 25 MM DIAMETER, NON-ILLUMINATED, MOMENTARY, 1.5 INCH LENGTH, BLACK BEZEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Allied Electronics, Inc. Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number E22PB3 70057382 702888
Product Name Non Illuminated Pushbutton Operator OPERATOR; PUSHBUTTON; 22.5 MM; GREEN FLUSH PUSHBUTTON - BLACK BEZEL Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 355366 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details