Eaton Corporation Non Illuminated Pushbutton Operator E22P5

Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet
Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22P5 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22P5
Non Illuminated Pushbutton Operator E22P5
FLUSH 25 MM DIA TYPE 22.5 MM SIZE WHITE COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
  • FLUSH 25 MM DIA TYPE
  • 22.5 MM SIZE
  • WHITE COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • CHROME PLATED BRASS BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E22P5
Product Name Non Illuminated Pushbutton Operator
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329359-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
E program - EDP - Mushroom button - EDP40SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Pushbutton Switches - 486-3488-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers