Eaton Corporation Illuminated Pushbutton Operator E22NB2

Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL NO LEGEND E22 MODEL
Datasheet
Description
FLUSH 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL NO LEGEND E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Operator - E22NB2 - Eaton Corporation
Cleveland, OH, USA
Illuminated Pushbutton Operator
E22NB2
Illuminated Pushbutton Operator E22NB2
FLUSH 25 MM DIA TYPE 22.5 MM SIZE RED COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL NO LEGEND E22 MODEL
  • FLUSH 25 MM DIA TYPE
  • 22.5 MM SIZE
  • RED COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • NO LEGEND
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 4469545 - Radwell International
Willingboro, NJ, United States
Pushbutton
4469545
Pushbutton 4469545
25MM MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, RED PUSHBUTTON, ILLUMINATED, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

25MM MOUNT HOLE, FLUSH, PUSHBUTTON SWITCH ONLY ROUND, RED PUSHBUTTON, ILLUMINATED, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number E22NB2 4469545
Product Name Illuminated Pushbutton Operator Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 0041.9151.3107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Push Button Switches - 1-2329387-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details