FLUSH 25 MM DIA TYPE
22.5 MM SIZE
WHITE COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
CHROME PLATED BRASS BEZEL MATERIAL
NO LEGEND
E22 MODEL
Eaton Corporation
Done
Datasheet
Description
FLUSH 25 MM DIA TYPE
22.5 MM SIZE
WHITE COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
CHROME PLATED BRASS BEZEL MATERIAL
NO LEGEND
E22 MODEL
FLUSH 25 MM DIA TYPE
22.5 MM SIZE
WHITE COLOR
MOMENTARY OPERATION TYPE
NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
GLASS FILLED NYLON BODY MATERIAL
CHROME PLATED BRASS BEZEL MATERIAL
NO LEGEND
E22 MODEL