Eaton Corporation Non Illuminated Pushbutton E22LB2E

Description
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL RED CAP/LENS COLOR SINGLE CONTACT BLOCK E22 MODEL
Datasheet
Description
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL RED CAP/LENS COLOR SINGLE CONTACT BLOCK E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - E22LB2E - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
E22LB2E
Non Illuminated Pushbutton E22LB2E
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING UL 508, CSA, CE, MTTA APPROVAL NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL GLASS FILLED BLACK NYLON BEZEL MATERIAL RED CAP/LENS COLOR SINGLE CONTACT BLOCK E22 MODEL
  • MUSHROOM 40 MM DIA TYPE
  • 22.5 MM SIZE
  • 2NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC 10 AMPERE, 600 VDC 2.5 AMPERE CONTACT RATING
  • UL 508, CSA, CE, MTTA APPROVAL
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • GLASS FILLED BLACK NYLON BEZEL MATERIAL
  • RED CAP/LENS COLOR
  • SINGLE CONTACT BLOCK
  • E22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Pushbutton Switches
Product Number E22LB2E
Product Name Non Illuminated Pushbutton
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; MOMENTARY
Configuration Normally Closed (NC)
Features Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 1241.3000 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
Max DC Voltage Rating 60 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers