Eaton Corporation Non Illuminated Pushbutton Operator E22L1

Description
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet
Description
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton Operator - E22L1 - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton Operator
E22L1
Non Illuminated Pushbutton Operator E22L1
MUSHROOM 40 MM DIA TYPE 22.5 MM SIZE BLACK COLOR MOMENTARY OPERATION TYPE NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE GLASS FILLED NYLON BODY MATERIAL CHROME PLATED BRASS BEZEL MATERIAL E22 MODEL
  • MUSHROOM 40 MM DIA TYPE
  • 22.5 MM SIZE
  • BLACK COLOR
  • MOMENTARY OPERATION TYPE
  • NEMA 3/3R/4/4X/12/13, IP65 ENCLOSURE
  • GLASS FILLED NYLON BODY MATERIAL
  • CHROME PLATED BRASS BEZEL MATERIAL
  • E22 MODEL
Supplier's Site Datasheet
Pushbutton - 674585 - Radwell International
Willingboro, NJ, United States
Pushbutton
674585
Pushbutton 674585
PUSHBUTTON OPERATOR, MOM, BLACK, 40 MM MUSH, NON-ILL, 22 MM MOUNTING, OPERATOR ONLY, CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON OPERATOR, MOM, BLACK, 40 MM MUSH, NON-ILL, 22 MM MOUNTING, OPERATOR ONLY, CHROME BEZEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pushbutton, 40MM, Momentary, Mushroom, Black - 70058122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pushbutton, 40MM, Momentary, Mushroom, Black
70058122
Pushbutton, 40MM, Momentary, Mushroom, Black 70058122
Pushbutton, 40MM, Momentary, Mushroom, Black

Pushbutton, 40MM, Momentary, Mushroom, Black

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number E22L1 674585 70058122
Product Name Non Illuminated Pushbutton Operator Pushbutton Pushbutton, 40MM, Momentary, Mushroom, Black
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-4284-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ8 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers