Eaton Corporation Arrays, Signal Transformers DRQ74-471-R

Description
Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 513-1277-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1277-1-ND
Arrays, Signal Transformers 513-1277-1-ND
Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard

Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 513-1277-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1277-2-ND
Arrays, Signal Transformers 513-1277-2-ND
Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard

Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 513-1277-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
513-1277-6-ND
Arrays, Signal Transformers 513-1277-6-ND
Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard

Shielded 2 Coil Inductor Array 1.861mH Inductance - Connected in Series 465.3µH Inductance - Connected in Parallel 1.74Ohm DC Resistance (DCR) - Parallel 400mA Nonstandard

Buy Now Datasheet
Power Inductor - DRQ74-471-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
DRQ74-471-R
Power Inductor DRQ74-471-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Power Inductor, 470Uh, 0.4A, 20%; Product Range Eaton Coiltronics - 27K7283 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Uh, 0.4A, 20%; Product Range Eaton Coiltronics
27K7283
Power Inductor, 470Uh, 0.4A, 20%; Product Range Eaton Coiltronics 27K7283
POWER INDUCTOR, 470UH, 0.4A, 20%; Product Range:DRQ Series; Inductance, Parallel:465.3µH; RMS Current, Parallel:400mA; Saturation Current, Parallel:460mA; DC Resistance Max, Parallel:1.74ohm; Turns Ratio:1:1; Product Length:7.6mm RoHS Compliant: Yes

POWER INDUCTOR, 470UH, 0.4A, 20%; Product Range:DRQ Series; Inductance, Parallel:465.3µH; RMS Current, Parallel:400mA; Saturation Current, Parallel:460mA; DC Resistance Max, Parallel:1.74ohm; Turns Ratio:1:1; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 513-1277-1-ND DRQ74-471-R 27K7283
Product Name Arrays, Signal Transformers Power Inductor Power Inductor, 470Uh, 0.4A, 20%; Product Range Eaton Coiltronics
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
DCR 1.74 to 6.97 ohms 1.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-002 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 2322851 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-15N 026011C-15NXJRW , 026011C-15NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details