Eaton Corporation Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics CMS3-4-R

Description
STANDARD INDUCTOR, 88UH, 3.95A; DC Current Rating:3.95A; Inductance:88µH; Product Range:CMS3 Series; Impedance:-; Product Length:11.43mm; Product Width:11.43mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
STANDARD INDUCTOR, 88UH, 3.95A; DC Current Rating:3.95A; Inductance:88µH; Product Range:CMS3 Series; Impedance:-; Product Length:11.43mm; Product Width:11.43mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics - 27K6855 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics
27K6855
Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics 27K6855
STANDARD INDUCTOR, 88UH, 3.95A; DC Current Rating:3.95A; Inductance:88µH; Product Range:CMS3 Series; Impedance:-; Product Length:11.43mm; Product Width:11.43mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

STANDARD INDUCTOR, 88UH, 3.95A; DC Current Rating:3.95A; Inductance:88µH; Product Range:CMS3 Series; Impedance:-; Product Length:11.43mm; Product Width:11.43mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics - 52K9543 - Newark, An Avnet Company
Chicago, IL, United States
Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics
52K9543
Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics 52K9543
STANDARD INDUCTOR, 88UH, 3.95A; DC Current Rating:3.95A; Inductance:88µH; Product Range:CMS Series; Impedance:-; Product Length:11.43mm; Product Width:11.43mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

STANDARD INDUCTOR, 88UH, 3.95A; DC Current Rating:3.95A; Inductance:88µH; Product Range:CMS Series; Impedance:-; Product Length:11.43mm; Product Width:11.43mm; Product Height:6mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 27K6855
Product Name Standard Inductor, 88Uh, 3.95A; Dc Current Rating Eaton Coiltronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5674-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details