Fuse HRC 80A 500V Bolt Tap 20 X 40mm Product overview: CHSF-80 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CHSF-80 can be used for catalog matching and distributor lookup.
HIGH SPEED FUSE, 80A, 500VAC/VDC; Product Range:CHSF Series; Fuse Current:80A; Blow Characteristic:-; Fuse Size Metric:20mm x 40mm; Fuse Size Imperial:0.79" x 1.57"; Voltage Rating VDC:500V; Voltage Rating VAC:500V RoHS Compliant: Yes
COMPACT HIGH SPEED FUSE
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-CHSF-80 | 02AC7253 | CHSF-80 |
| Product Name | 80A 500V Circuit Protection Fuse | High Speed Fuse, 80A, 500Vac/vdc; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Rated Current | 80 amps | 80 amps | 80 amps |