Eaton Corporation Standard Small Frame Breaker CHQ125

Description
LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 25 AMPERE CURRENT RATING 1 POLE(S) QO. BRAND CHQ MODEL
Datasheet
Description
LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 25 AMPERE CURRENT RATING 1 POLE(S) QO. BRAND CHQ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - CHQ125 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
CHQ125
Standard Small Frame Breaker CHQ125
LOAD CENTER USED ON (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE 120/240 VAC VOLTAGE RATING 10000 AMPERE INTERRUPTING RATING 25 AMPERE CURRENT RATING 1 POLE(S) QO. BRAND CHQ MODEL
  • LOAD CENTER USED ON
  • (2) 14 TO 10 AWG (ALUMINUM/COPPER) WIRE SIZE
  • 120/240 VAC VOLTAGE RATING
  • 10000 AMPERE INTERRUPTING RATING
  • 25 AMPERE CURRENT RATING
  • 1 POLE(S)
  • QO. BRAND
  • CHQ MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHQ125
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C4-C35 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details