SCHURTER Inc Circuit Breakers - 4411.0076 4411.0076

Description
Manufacturer: Schurter Inc. Win Source Part Number: 796023-4411.0076 Series: T13 Current Rating: 20A Voltage Rating - AC: 277V Voltage Rating - DC: 28V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 796023-4411.0076 Series: T13 Current Rating: 20A Voltage Rating - AC: 277V Voltage Rating - DC: 28V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4411.0076 - 4411.0076 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Breakers - 4411.0076
4411.0076
Circuit Breakers - 4411.0076 4411.0076
Manufacturer: Schurter Inc. Win Source Part Number: 796023-4411.0076 Series: T13 Current Rating: 20A Voltage Rating - AC: 277V Voltage Rating - DC: 28V Mounting: Panel Mount Actuator Type: Push to Reset Number of Poles: 1 Breaker Type: Thermal Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Schurter Inc.
Win Source Part Number: 796023-4411.0076
Series: T13
Current Rating: 20A
Voltage Rating - AC: 277V
Voltage Rating - DC: 28V
Mounting: Panel Mount
Actuator Type: Push to Reset
Number of Poles: 1
Breaker Type: Thermal
Categories: Circuit Protection
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Breakers - 486-5444-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-5444-ND
Circuit Breakers 486-5444-ND
Circuit Breaker Thermal 20A 277V AC 28V DC Push to Reset Panel Mount

Circuit Breaker Thermal 20A 277V AC 28V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number 4411.0076 486-5444-ND
Product Name Circuit Breakers - 4411.0076 Circuit Breakers
Rated AC Voltage 277 volts
Rated DC Voltage 28 volts
Trip System Type Thermal Thermal
Number of Poles 1
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 3 amps
View Details
5 suppliers
Circuit Breakers - T11-811-0.05-ND - DigiKey
Specs
Rated Current 0.0500 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details