Eaton Corporation Special Application Breaker CHP345

Description
COMMON TRIP, THERMAL MAGNETIC TYPE 2-1/4 INCH W SIZE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 3 POLES APPLICABLE STANDARD NEMA CHP MODEL
Datasheet
Description
COMMON TRIP, THERMAL MAGNETIC TYPE 2-1/4 INCH W SIZE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 3 POLES APPLICABLE STANDARD NEMA CHP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Application Breaker - CHP345 - Eaton Corporation
Cleveland, OH, USA
Special Application Breaker
CHP345
Special Application Breaker CHP345
COMMON TRIP, THERMAL MAGNETIC TYPE 2-1/4 INCH W SIZE LOAD CENTER USED ON 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE UL 489, CSA APPROVAL HACR APPLICATION 240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 45 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 3 POLES APPLICABLE STANDARD NEMA CHP MODEL
  • COMMON TRIP, THERMAL MAGNETIC TYPE
  • 2-1/4 INCH W SIZE
  • LOAD CENTER USED ON
  • 10 TO 1/0 AWG (ALUMINUM/COPPER) WIRE SIZE
  • UL 489, CSA APPROVAL
  • HACR APPLICATION
  • 240 VAC VOLTAGE RATING
  • PLUG ON MOUNTING
  • 10000 AMPERE INTERRUPTING RATING
  • 45 AMPERE CURRENT RATING
  • BOX LUG TERMINAL TYPE
  • 3 POLES
  • APPLICABLE STANDARD NEMA
  • CHP MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number CHP345
Product Name Special Application Breaker
Rated AC Voltage 240 volts
Rated Current 45 amps
Rated Breaking Capacity 10000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary C-Trip Circuit Breakers - 1CU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Circuit Breakers - 209-2-1REC4-52-2-9-60-H-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Thermal Breakers - 2215590 - RS Components, Ltd.
Specs
Rated Current 3 amps
Number of Poles 1
Terminal Type Snap-In
View Details
3 suppliers