The Altech Corp. Single Pole Supplementary C-Trip Circuit Breaker, part number 1CU5R, is designed for use in applications requiring supplementary protection on the load side of branch circuit protection. It operates at a voltage rating of 480Y/277V AC and is suitable for 50/60Hz applications. The device features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA without a backup fuse. The breaker is rated for a current of 5A and is mounted on a DIN rail with a width of 17.5mm per pole. It includes a positive trip indicator that shows green when off or tripped and red when on. The operating temperature range is from -25°C to 60°C, and it is rated for 6,000 electrical cycles. This circuit breaker is suitable for protecting sensitive electronics, power supplies, and appliance circuits.
Features:
CIR BRKR THRM-MAG 10A LEVER
Circuit Breaker;Therm/Mag;To
1CU5R, 5A MCIRCUIT BREAKER, C CHAR, 1POLE,277VAC,UL1077.
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1CU5R | 1920-1612-ND | 1CU5R | 70075662 | 26263003 |
| Product Name | Single Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 5A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |||
| Rated Current | 5 amps | 10 amps | 5 amps | 5 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 1 | 1 | 1 | ||
| Features | Trip Indicator |