Circuit Breaker Thermal 3A 277V AC 32V DC Rocker Panel Mount
THERMAL CKT BREAKER, 3A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 486-3-128-201-ND | 31AJ4269 |
| Product Name | Circuit Breakers | Thermal Ckt Breaker, 3A, 1P, Panel; Product Range Schurter |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal | |
| Features | Trip Indicator | |
| Mounting Style | Plug-in | |
| Manual Actuator Type | Rocker |