The CHM2DU-H is a two-pole, IP20 finger-safe DIN-rail fuse holder for UL supplemental and IEC 10x38 fuses, rated for 600 V AC/DC and 690 V AC, with a short-circuit current rating up to 200 kA RMS symmetrical. It features terminal screws with a hex-head option for improved torque application, accepts solid, stranded, and fine-stranded wire from #18 to #4 AWG (0.8 mm² to 21.1 mm²) at 75°C or 90°C, and mounts on 35 mm DIN-rail. The unit is UL Listed, CSA recognized, RoHS compliant, and meets UL 94V0 flammability standards. Operating temperature ranges from -20°C to 90°C for indicating versions and up to 120°C for non-indicating versions.
2P 10X38MFH30A 600V Midget w/ He Product overview: CHM2DU-H from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 600V, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-CHM2DU-H can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-CHM2DU-H |
| Product Name | 600V Circuit Protection Fuse |
| Mounting | DIN Rail |