CHM1DIU is a 1-pole DIN-rail mount fuse holder rated for 600Vac/dc, designed for use with Class CC fuse links in industrial control and power distribution applications. It features toolless mounting, supports wire temperatures up to 90°C, and is compatible with fine stranded wire, spade terminals, and comb bus bars. The unit has a temperature operating range of -20°C to +120°C and meets UL, CSA, CCC, and UR standards. Its physical dimensions and terminal layout are optimized for space-constrained installations, with a captive phil-slot screw for secure connections.
1-Pole 30A 600V Fuse Holder, DIN Rail Mount Product overview: CHM1DIU from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-CHM1DIU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-CHM1DIU |
| Product Name | 30A 600V Circuit Protection Fuse |
| Approvals / Standards | RoHS |