Cooper Crouse-Hinds Cord Grip, Str, Color-Coded, Steel, 1-1/2, Orange; Thread Size Imperial Crouse-Hinds CG150 1150

Description
CORD GRIP, STR, COLOR-CODED, STEEL, 1-1/2", ORANGE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:26.67mm; Cable Diameter Max:29.21mm; Cable Gland Material:Steel; Gland Colour:Orange RoHS Compliant: Yes
Datasheet
Description
CORD GRIP, STR, COLOR-CODED, STEEL, 1-1/2", ORANGE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:26.67mm; Cable Diameter Max:29.21mm; Cable Gland Material:Steel; Gland Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Grip, Str, Color-Coded, Steel, 1-1/2, Orange; Thread Size Imperial Crouse-Hinds - 38X4968 - Newark, An Avnet Company
Chicago, IL, United States
Cord Grip, Str, Color-Coded, Steel, 1-1/2, Orange; Thread Size Imperial Crouse-Hinds
38X4968
Cord Grip, Str, Color-Coded, Steel, 1-1/2, Orange; Thread Size Imperial Crouse-Hinds 38X4968
CORD GRIP, STR, COLOR-CODED, STEEL, 1-1/2", ORANGE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:26.67mm; Cable Diameter Max:29.21mm; Cable Gland Material:Steel; Gland Colour:Orange RoHS Compliant: Yes

CORD GRIP, STR, COLOR-CODED, STEEL, 1-1/2", ORANGE; Thread Size - Imperial:1-1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:26.67mm; Cable Diameter Max:29.21mm; Cable Gland Material:Steel; Gland Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 38X4968
Product Name Cord Grip, Str, Color-Coded, Steel, 1-1/2, Orange; Thread Size Imperial Crouse-Hinds
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249696 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details