Eaton Corporation Industrial 600V Circuit Protection Fuse CDS500

Description
Industrial & Electrical Fuses CANADIAN D TYPE 600V TIME Product overview: CDS500 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Industrial, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CDS500 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Industrial & Electrical Fuses CANADIAN D TYPE 600V TIME Product overview: CDS500 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Industrial, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CDS500 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS series is a line of 600V AC industrial fuses with CSA Type "D" time-delay rating, rated for interrupting currents up to 10kA, designed for overcurrent protection in industrial and control applications. The CDS500 variant is a 500-ampere fuse with an overall length of 13.38 inches (339.9 mm), blade length of 2.88 inches (73.15 mm), barrel thickness of 0.25 inches (6.4 mm), and blade width of 2 inches (50.8 mm). It is CSA Certified under Class 1421-01.

Datasheet Summary
Powered by GS/AI

The CDS series is a line of 600V AC industrial fuses with CSA Type "D" time-delay rating, rated for interrupting currents up to 10kA, designed for overcurrent protection in industrial and control applications. The CDS500 variant is a 500-ampere fuse with an overall length of 13.38 inches (339.9 mm), blade length of 2.88 inches (73.15 mm), barrel thickness of 0.25 inches (6.4 mm), and blade width of 2 inches (50.8 mm). It is CSA Certified under Class 1421-01.

Suppliers

Company
Product
Description
Supplier Links
Industrial 600V Circuit Protection Fuse - 139-CDS500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 600V Circuit Protection Fuse
139-CDS500
Industrial 600V Circuit Protection Fuse 139-CDS500
Industrial & Electrical Fuses CANADIAN D TYPE 600V TIME Product overview: CDS500 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Industrial, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CDS500 can be used for catalog matching and distributor lookup.

Industrial & Electrical Fuses CANADIAN D TYPE 600V TIME Product overview: CDS500 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Industrial, 600V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CDS500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 139-CDS500
Product Name Industrial 600V Circuit Protection Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details