Eaton Corporation Fuses CC12H4A-TR

Description
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-CC12H4A-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 283-CC12H4A-TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - 283-CC12H4A-TRCT-ND - DigiKey
Thief River Falls, MN, United States
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - CC12H4A-TR - 1159423-CC12H4A-TR - Win Source Electronics
Laguna Hills, CA, United States
Fuses - CC12H4A-TR
1159423-CC12H4A-TR
Fuses - CC12H4A-TR 1159423-CC12H4A-TR
Manufacturer: Cooper Bussmann, Inc. Win Source Part Number: 1159423-CC12H4A-TR Family Name: CC12H Manufacturer Homepage: www.cooperbussmann.c om Alternative Parts (Cross-Reference): CC12H4A; Introduction Date: January 14, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Cooper Bussmann, Inc.
Win Source Part Number: 1159423-CC12H4A-TR
Family Name: CC12H
Manufacturer Homepage: www.cooperbussmann.com
Alternative Parts (Cross-Reference): CC12H4A;
Introduction Date: January 14, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 4A 63V Circuit Protection Fuse
139-CC12H4A-TR
SMD 4A 63V Circuit Protection Fuse 139-CC12H4A-TR
4A 63V SMD Fuse 1206 Tape Reel Product overview: CC12H4A-TR from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CC12H4A-TR can be used for catalog matching and distributor lookup.

4A 63V SMD Fuse 1206 Tape Reel Product overview: CC12H4A-TR from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 4A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-CC12H4A-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Smd, Slow Blow, 4A, 63Vdc, 1206; Fuse Current Eaton Bussmann - 77AC3542 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Slow Blow, 4A, 63Vdc, 1206; Fuse Current Eaton Bussmann
77AC3542
Fuse, Smd, Slow Blow, 4A, 63Vdc, 1206; Fuse Current Eaton Bussmann 77AC3542
FUSE, SMD, SLOW BLOW, 4A, 63VDC, 1206; Fuse Current:4A; Product Range:Chip CC12H Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

FUSE, SMD, SLOW BLOW, 4A, 63VDC, 1206; Fuse Current:4A; Product Range:Chip CC12H Series; Voltage Rating VAC:-; Voltage Rating V DC:63V; Blow Characteristic:Slow Blow; Fuse Case Style:1206; Breaking Capacity Current AC:-; Breaking RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses CC12H4A-TR
FUSE BOARD MOUNT 4A 63VDC 1206

FUSE BOARD MOUNT 4A 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 283-CC12H4A-TRDKR-ND 1159423-CC12H4A-TR 139-CC12H4A-TR 77AC3542 CC12H4A-TR
Product Name Fuses Fuses - CC12H4A-TR SMD 4A 63V Circuit Protection Fuse Fuse, Smd, Slow Blow, 4A, 63Vdc, 1206; Fuse Current Eaton Bussmann Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers