Cooper Bussmann, Inc. Fuse, Smd, Fast Acting, 8A, 32Vdc, 0603; Fuse Current Eaton Bussmann CC06H8A-TR.

Description
FUSE, SMD, FAST ACTING, 8A, 32VDC, 0603; Fuse Current:8A; Product Range:Chip CC06H Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes
Description
FUSE, SMD, FAST ACTING, 8A, 32VDC, 0603; Fuse Current:8A; Product Range:Chip CC06H Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, Fast Acting, 8A, 32Vdc, 0603; Fuse Current Eaton Bussmann - 36AJ8476 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, Fast Acting, 8A, 32Vdc, 0603; Fuse Current Eaton Bussmann
36AJ8476
Fuse, Smd, Fast Acting, 8A, 32Vdc, 0603; Fuse Current Eaton Bussmann 36AJ8476
FUSE, SMD, FAST ACTING, 8A, 32VDC, 0603; Fuse Current:8A; Product Range:Chip CC06H Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

FUSE, SMD, FAST ACTING, 8A, 32VDC, 0603; Fuse Current:8A; Product Range:Chip CC06H Series; Voltage Rating VAC:-; Voltage Rating V DC:32V; Blow Characteristic:Fast Acting; Fuse Case Style:0603; Breaking Capacity Current AC:-; BreakingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 36AJ8476
Product Name Fuse, Smd, Fast Acting, 8A, 32Vdc, 0603; Fuse Current Eaton Bussmann
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details