Eaton Corporation Midget Fuse Holder C320FBR

Description
600 V VOLTAGE RATING PANEL MOUNTING 13/32 INCH X 1-1/2 INCH CLASS CC REJECTION FUSE TYPE 30 AMPERE FUSE CURRENT RATING WITH KTK-R FUSE C320 MODEL
Datasheet
Description
600 V VOLTAGE RATING PANEL MOUNTING 13/32 INCH X 1-1/2 INCH CLASS CC REJECTION FUSE TYPE 30 AMPERE FUSE CURRENT RATING WITH KTK-R FUSE C320 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Midget Fuse Holder - C320FBR - Eaton Corporation
Cleveland, OH, USA
Midget Fuse Holder
C320FBR
Midget Fuse Holder C320FBR
600 V VOLTAGE RATING PANEL MOUNTING 13/32 INCH X 1-1/2 INCH CLASS CC REJECTION FUSE TYPE 30 AMPERE FUSE CURRENT RATING WITH KTK-R FUSE C320 MODEL
  • 600 V VOLTAGE RATING
  • PANEL MOUNTING
  • 13/32 INCH X 1-1/2 INCH CLASS CC REJECTION FUSE TYPE
  • 30 AMPERE FUSE CURRENT RATING
  • WITH KTK-R FUSE
  • C320 MODEL
Supplier's Site Datasheet
Fuse Holder - 4680829 - Radwell International
Willingboro, NJ, United States
Fuse Holder
4680829
Fuse Holder 4680829
FUSE HOLDER 600VAC 30AMP. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER 600VAC 30AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Fuse Holders Fuse Holders
Product Number C320FBR 4680829
Product Name Midget Fuse Holder Fuse Holder
Standard Fuse Size Accomodated Other; (13/32 INCH X 1-1/2 INCH CLASS CC REJECTION)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for 5x20mm fuses - 80920210 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - CG7018-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholders - 486-3-143-049TR-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block
View Details
Auto Fuses holder - ANL-550B -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details