Manufacturer: Eaton
Win Source Part Number: 1022275-BK/HHB-B419
Termination Style: Crimp
Contact Finish: Tin
Current Rating: 30A
Fuse Type: Cartridge
Fuseholder Type: Holder
Fuse Size: 1/4" x 7/8" to 1 1/4" (6.35mm x 22.2mm to 31.8mm)
Number of Circuits: 1
Voltage: 32V
Mounting: Free Hanging In Line
Categories: Circuit Protection
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
| Win Source Electronics | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | 1022275-BK/HHB-B419 |
| Product Name | Fuseholders - BK/HHB-B419 |
| Rated Operating Voltage | 32 volts |