Eaton Corporation Fuses BK/GDB-3.15A

Description
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 283-BK/GDB-3.15A-ND - DigiKey
Thief River Falls, MN, United States
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Eaton Bussmann - 46F095 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Eaton Bussmann
46F095
Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Eaton Bussmann 46F095
FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mmRoHS Compliant: No

FUSE, CARTRIDGE, 3.15A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:GDB Series; Diameter:5mm; Length:20mmRoHS Compliant: No

Supplier's Site Datasheet
Circuit Protection - Fuses - BK/GDB-3.15A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
BK/GDB-3.15A
Circuit Protection - Fuses BK/GDB-3.15A
FUSE GLASS 3.15A 250VAC 5X20MM

FUSE GLASS 3.15A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 283-BK/GDB-3.15A-ND 46F095 BK/GDB-3.15A
Product Name Fuses Fuse, Cartridge, 3.15A, 5X20Mm, Fast Act; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; VDE
Rated Breaking Capacity 35 amps 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details