"2A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE, CARTRIDGE, 2A, 6.3X32MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:ABC Series; Diameter:6.35mm RoHS Compliant: Yes
FUSE CERM 2A 250VAC 125VDC 3AB
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-2610-ND | BK/ABC-2-R | 48K9323 | BK/ABC-2-R |
| Product Name | Fuses | N CA | Fuse, Cartridge, 2A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann | Circuit Protection - Fuses |
| Approvals / Standards | UL; CSA | RoHS |