Cooper Bussmann, Inc. Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann BCM603-2SQ

Description
MODULAR FUSE HOLDER, 20A, 600V, QC/SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
MODULAR FUSE HOLDER, 20A, 600V, QC/SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann - 02AC7217 - Newark, An Avnet Company
Chicago, IL, United States
Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann
02AC7217
Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann 02AC7217
MODULAR FUSE HOLDER, 20A, 600V, QC/SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

MODULAR FUSE HOLDER, 20A, 600V, QC/SCREW; Fuse Holder Type:Modular Fuse Holder; Fuse Current:20A; Fuse Size Held:Class CC; Holder Terminals:Quick Connect, Screw; No. of Fuses:2Fuses; Product Range:BCM Series; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet
BUSS Class CC - BCM603-2SQ - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Class CC
BCM603-2SQ
BUSS Class CC BCM603-2SQ
CC FUSE BLOCK W/ SCREW QC 2 POLE

CC FUSE BLOCK W/ SCREW QC 2 POLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Fuse Holders Fuse Holders
Product Number 02AC7217 BCM603-2SQ
Product Name Modular Fuse Holder, 20A, 600V, Qc/screw; Fuse Holder Type Eaton Bussmann BUSS Class CC
Normal Operating Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

THM-Vertical Low Insertion Force Mini Auto Fuse Holder - 3634-2 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 15 amps
Mounting THM
View Details
2 suppliers
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Clip, 5 x 20 mm, Version 2 - 231828 - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details