BC6033SQ is a 3-pole Class CC fuseblock rated for 600V and 30A, designed for use with Class CC fuses such as Bussmann LP-CC, KTK-R, and FRQ-R. It features screw terminal connections with quick-connect options, a thermoplastic base, and bright tin-plated bronze clips. The unit measures 3.000 inches in length, 0.828 inches in width, and 0.425 inches in height, and is UL Listed, CSA Certified, and meets UL 94V0 flammability standards. It has a withstand rating of 200,000A RMS symmetrical and accommodates wire sizes #10-#14. Terminal configurations include pressure plate and lug options.
30A 600V 3-Pole Fuse Block, Chassis Mount Product overview: BC6033SQ from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Fuseholders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 140-BC6033SQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 140-BC6033SQ |
| Product Name | 30A 600V Circuit Protection Fuse |
| Fuse Material | Thermoplastic |