The BBS-15 is a fast-acting supplemental fuse rated for 48Vac and 15A, part of the Bussmann BBS series with fiber tube construction and nickel-plated endcaps. It is color-coded purple for 48Vac applications, measures 0.41in x 1.38in, and is UL Listed and CSA Certified for use in control circuits, gaseous vapor fixtures, HID ballasts, electronic circuits, and hand-held meters. It is compatible with DIN-Rail holders, panel mount holders, and in-line holders.
Fuse Midget Fast Acting 15A 48V Holder In-Line Melf 10.32 X 34.93mm Fiber Carton CE/CSA/UL Product overview: BBS-15 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 48V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 48V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-BBS-15 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 139-BBS-15 |
| Product Name | 15A 48V Circuit Protection Fuse |
| Rated Voltage | 48 volts |