Eaton Corporation Fuses ATM-15

Description
15A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
15A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - ATM-15-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, Miniature

15A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
15A Circuit Protection Fuse
139-ATM-15
15A Circuit Protection Fuse 139-ATM-15
FAST BLOW ELECTRIC FUSE, 15A, 32VDC, INLINE/HOLDER, ROHS COMPLIANT Product overview: ATM-15 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATM-15 can be used for catalog matching and distributor lookup.

FAST BLOW ELECTRIC FUSE, 15A, 32VDC, INLINE/HOLDER, ROHS COMPLIANT Product overview: ATM-15 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-ATM-15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann - 02J8574 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann
02J8574
Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann 02J8574
AUTO BLADE FUSE, 15A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:ATM Series RoHS Compliant: Yes

AUTO BLADE FUSE, 15A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:15A; Voltage Rating VDC:32V; Product Range:ATM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - ATM-15 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
ATM-15
Circuit Protection - Fuses ATM-15
FUSE AUTO 15A 32VDC BLADE MINI

FUSE AUTO 15A 32VDC BLADE MINI

Supplier's Site
Fuse;Automotive;Fast Acting;15A;Dims 0.43x0.15x0.642
Fort Worth, TX, USA
Fuse;Automotive;Fast Acting;15A;Dims 0.43x0.15x0.642";Plastic-Blue;Blade;32VDC
70149718
Fuse;Automotive;Fast Acting;15A;Dims 0.43x0.15x0.642";Plastic-Blue;Blade;32VDC 70149718
Fuse;Automotive;Fast Acting;15A;Dims 0.43x0.15x0.642";Pla stic-Blue;Blade;32VD C

Fuse;Automotive;Fast Acting;15A;Dims 0.43x0.15x0.642";Plastic-Blue;Blade;32VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number ATM-15-ND 139-ATM-15 02J8574 ATM-15 70149718
Product Name Fuses 15A Circuit Protection Fuse Auto Blade Fuse, 15A, 32V, Fast Acting; Blow Characteristic Eaton Bussmann Circuit Protection - Fuses Fuse;Automotive;Fast Acting;15A;Dims 0.43x0.15x0.642";Plastic-Blue;Blade;32VDC
Fuse Type Blade Blade Automotive; Blade
Approvals / Standards RoHS RoHS RoHS
Rated Breaking Capacity 1000 amps 1000 amps
Fuse Material Brass Plastic-Blue
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers