Cooper Bussmann, Inc. Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse, 200A, 125VAC, Very Fast-Acting ANN-200

Description
Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses to short-circuit currents) An open link element is visible through a mica window Recommended use with Cooper Bussmann 4164 ANN/ANL Fuse Holder
Request a Quote Datasheet
Description
Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses to short-circuit currents) An open link element is visible through a mica window Recommended use with Cooper Bussmann 4164 ANN/ANL Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse, 200A, 125VAC, Very Fast-Acting - 46183 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse, 200A, 125VAC, Very Fast-Acting
46183
Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse, 200A, 125VAC, Very Fast-Acting 46183
Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses to short-circuit currents) An open link element is visible through a mica window Recommended use with Cooper Bussmann 4164 ANN/ANL Fuse Holder
  • Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Eaton
  • Style: Bolt-Down Fuses
  • Voltage Rating: 125VAC, 80VDC
  • Bolt-down design for high-vibration applications
  • For high-current applications
  • Very fast-acting (high-speed responses to short-circuit currents)
  • An open link element is visible through a mica window
  • Recommended use with Cooper Bussmann 4164 ANN/ANL Fuse Holder
Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
ANN-200
Circuit Protection - Electrical, Specialty Fuses ANN-200
BUSS AIRCRAFT LIMITER

BUSS AIRCRAFT LIMITER

Supplier's Site
Fuse;Industrial;Very Fast Acting;200A;Dims 3.19x0.88
Fort Worth, TX, USA
Fuse;Industrial;Very Fast Acting;200A;Dims 3.19x0.88";Bolt;125/80VAC/VDC;Stud
70149308
Fuse;Industrial;Very Fast Acting;200A;Dims 3.19x0.88";Bolt;125/80VAC/VDC;Stud 70149308
Fuse;Industrial;Very Fast Acting;200A;Dims 3.19x0.88";Bolt;125/ 80VAC/VDC;Stud

Fuse;Industrial;Very Fast Acting;200A;Dims 3.19x0.88";Bolt;125/80VAC/VDC;Stud

Supplier's Site

Technical Specifications

  Waytek, Inc. Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 46183 ANN-200 70149308
Product Name Eaton's Bussmann Series ANN-200 ANN Low Voltage Limiter Fuse, 200A, 125VAC, Very Fast-Acting Circuit Protection - Electrical, Specialty Fuses Fuse;Industrial;Very Fast Acting;200A;Dims 3.19x0.88";Bolt;125/80VAC/VDC;Stud
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Replacement Fuses for UK Plugs - 81400790 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers