MOTOR STARTER, 1&3-PH, 18A, 600VAC, 5HP; Motor Starter Type:Non-Reversing Starter; Power Rating:5hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:115VAC; IP / NEMA Rating:NEMA 0RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Starters and Contactors |
| Product Number | 67T0034 |
| Product Name | Motor Starter, 1&3-Ph, 18A, 600Vac, 5Hp; Motor Starter Type Eaton Cutler Hammer |
| NEMA Size | 0 |