Altech Corp. 3 Pole AC/DC Contactors MC-800A-300V

Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet
Description
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pole AC/DC Contactors - MC-800A-300V - Altech Corp.
Flemington, NJ, USA
3 Pole AC/DC Contactors
MC-800A-300V
3 Pole AC/DC Contactors MC-800A-300V
Features: 8 Frame Sizes 1/2HP up to 600HP @ 480V AC Direct Mounting Overload Relays Degree of protection:IP20 Flame Resistance:According to UL948

Features:

  • 8 Frame Sizes
  • 1/2HP up to 600HP @ 480V AC
  • Direct Mounting Overload Relays
  • Degree of protection:IP20
  • Flame Resistance:According to UL948
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Motor Starters and Contactors
Product Number MC-800A-300V
Product Name 3 Pole AC/DC Contactors
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
NEMA Size 7
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,18A - MC-18A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-40A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole DC Coil Contactors - MC-130A-DC12V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 Pole AC Coil Contactors - MC-32A-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
3 suppliers