Eaton Corporation Automotive 125A Circuit Protection Fuse AMI-125

Description
Automotive Fuses 125A Product overview: AMI-125 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive Fuses 125A Product overview: AMI-125 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-125 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 125A Circuit Protection Fuse
139-AMI-125
Automotive 125A Circuit Protection Fuse 139-AMI-125
Automotive Fuses 125A Product overview: AMI-125 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-125 can be used for catalog matching and distributor lookup.

Automotive Fuses 125A Product overview: AMI-125 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eaton's Bussmann Series AMI-125 Bolt Down Fuse, 125A, 32VDC, Pink - 45366 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series AMI-125 Bolt Down Fuse, 125A, 32VDC, Pink
45366
Eaton's Bussmann Series AMI-125 Bolt Down Fuse, 125A, 32VDC, Pink 45366
Eaton's Bussmann Series AMI-125 Bolt Down Fuse Category: Bolt-Down Fuses Manufacturer: Eaton For use with AMI/MIDI/LMI style fuse blocks Visible indication to blown fuse's condition Housing Material: UL-rated 94V0 Thermoplastic Terminal Material: Tin-plated brass for corrosion resistance Fuse Type: Fast acting Interrupt Rating: 2,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Eaton's Bussmann Series AMI-125 Bolt Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Eaton
  • For use with AMI/MIDI/LMI style fuse blocks
  • Visible indication to blown fuse's condition
  • Housing Material: UL-rated 94V0 Thermoplastic
  • Terminal Material: Tin-plated brass for corrosion resistance
  • Fuse Type: Fast acting
  • Interrupt Rating: 2,000A @ 32VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Fuses - 2041-AMI-125-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
AMI-125
Circuit Protection - Fuses AMI-125
HIGH AMP STUD-MOUNT FUSE 125A

HIGH AMP STUD-MOUNT FUSE 125A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-AMI-125 45366 2041-AMI-125-ND AMI-125
Product Name Automotive 125A Circuit Protection Fuse Eaton's Bussmann Series AMI-125 Bolt Down Fuse, 125A, 32VDC, Pink Fuses Circuit Protection - Fuses
Mounting Stud
Approvals / Standards RoHS RoHS
Rated Current 125 amps 125 amps
Fuse Material UL-rated 94V0 Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers