Eaton Corporation 100A Circuit Protection Fuse AMI-100

Description
HIGH AMP STUD-MOUNT FUSE 100A Product overview: AMI-100 from Eaton-Electronics Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH AMP STUD-MOUNT FUSE 100A Product overview: AMI-100 from Eaton-Electronics Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100A Circuit Protection Fuse
139-AMI-100
100A Circuit Protection Fuse 139-AMI-100
HIGH AMP STUD-MOUNT FUSE 100A Product overview: AMI-100 from Eaton-Electronics Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-100 can be used for catalog matching and distributor lookup.

HIGH AMP STUD-MOUNT FUSE 100A Product overview: AMI-100 from Eaton-Electronics Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AMI-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eaton's Bussmann Series AMI-100 Bolt Down Fuse, 100A, 32VDC, Blue - 45365 - Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series AMI-100 Bolt Down Fuse, 100A, 32VDC, Blue
45365
Eaton's Bussmann Series AMI-100 Bolt Down Fuse, 100A, 32VDC, Blue 45365
Eaton's Bussmann Series AMI-100 Bolt Down Fuse Category: Bolt-Down Fuses Manufacturer: Eaton For use with AMI/MIDI/LMI style fuse blocks Visible indication to blown fuse's condition Housing Material: UL-rated 94V0 Thermoplastic Terminal Material: Tin-plated brass for corrosion resistance Fuse Type: Fast acting Interrupt Rating: 2,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Eaton's Bussmann Series AMI-100 Bolt Down Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Eaton
  • For use with AMI/MIDI/LMI style fuse blocks
  • Visible indication to blown fuse's condition
  • Housing Material: UL-rated 94V0 Thermoplastic
  • Terminal Material: Tin-plated brass for corrosion resistance
  • Fuse Type: Fast acting
  • Interrupt Rating: 2,000A @ 32VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet
Fuses - 2041-AMI-100-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
AMI-100
Circuit Protection - Fuses AMI-100
HIGH AMP STUD-MOUNT FUSE 100A

HIGH AMP STUD-MOUNT FUSE 100A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-AMI-100 45365 2041-AMI-100-ND AMI-100
Product Name 100A Circuit Protection Fuse Eaton's Bussmann Series AMI-100 Bolt Down Fuse, 100A, 32VDC, Blue Fuses Circuit Protection - Fuses
Approvals / Standards RoHS RoHS
Fuse Material UL-rated 94V0 Thermoplastic
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Replacement Fuse for British Plug. - 81400890 - Interpower
Specs
Fuse Material See remarks
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details