Eaton Corporation Circuit Protection - Electrical, Specialty Fuses AC10

Description
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1329127-AC10 Category: Circuit Protection>Electrica l, Specialty Fuses Packaging: Bulk Fuse Type: Cartridge Voltage Rating - AC: 550 V Voltage Rating - DC: 250 V Melting I2t: 20 Size / Dimension: 0.827" Dia x 2.165" L (21.00mm x 55.00mm) Standard Package: 20 Mounting: Bolt Mount Case / Package: Cylindrical, Blade Terminal (Bolt) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8536.10.0040 Other Part Number: AC10EB RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1329127-AC10 Category: Circuit Protection>Electrica l, Specialty Fuses Packaging: Bulk Fuse Type: Cartridge Voltage Rating - AC: 550 V Voltage Rating - DC: 250 V Melting I2t: 20 Size / Dimension: 0.827" Dia x 2.165" L (21.00mm x 55.00mm) Standard Package: 20 Mounting: Bolt Mount Case / Package: Cylindrical, Blade Terminal (Bolt) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8536.10.0040 Other Part Number: AC10EB RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Electrical, Specialty Fuses - 1329127-AC10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1329127-AC10
Circuit Protection - Electrical, Specialty Fuses 1329127-AC10
Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1329127-AC10 Category: Circuit Protection>Electrica l, Specialty Fuses Packaging: Bulk Fuse Type: Cartridge Voltage Rating - AC: 550 V Voltage Rating - DC: 250 V Melting I2t: 20 Size / Dimension: 0.827" Dia x 2.165" L (21.00mm x 55.00mm) Standard Package: 20 Mounting: Bolt Mount Case / Package: Cylindrical, Blade Terminal (Bolt) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 10A HTSUS: 8536.10.0040 Other Part Number: AC10EB RoHS Status: RoHS Compliant

Manufacturer: Eaton - Bussmann Electrical Division
Win Source Part Number: 1329127-AC10
Category: Circuit Protection>Electrical, Specialty Fuses
Packaging: Bulk
Fuse Type: Cartridge
Voltage Rating - AC: 550 V
Voltage Rating - DC: 250 V
Melting I2t: 20
Size / Dimension: 0.827" Dia x 2.165" L (21.00mm x 55.00mm)
Standard Package: 20
Mounting: Bolt Mount
Case / Package: Cylindrical, Blade Terminal (Bolt)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
HTSUS: 8536.10.0040
Other Part Number: AC10EB
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
10A 550V Circuit Protection Fuse
139-AC10
10A 550V Circuit Protection Fuse 139-AC10
Fuse HRC 10A 550V Bolt Flat 21.4 X 113mm Product overview: AC10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 550V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 550V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AC10 can be used for catalog matching and distributor lookup.

Fuse HRC 10A 550V Bolt Flat 21.4 X 113mm Product overview: AC10 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 550V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 550V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-AC10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - AC10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
AC10
Circuit Protection - Electrical, Specialty Fuses AC10
FUSE CARTRIDGE 10A 550VAC/250VDC

FUSE CARTRIDGE 10A 550VAC/250VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1329127-AC10 139-AC10 AC10
Product Name Circuit Protection - Electrical, Specialty Fuses 10A 550V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details