"20A 250V AC 125V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
FUSE CERM 20A 250VAC 125VDC 3AB
FUSE, CARTRIDGE, 20A, 6.3X32MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:ABC Series; Fuse Size Code:3AG RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 283-ABC-20-R-ND | ABC-20-R | 48K7536 | 70149335 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Cartridge, 20A, 6.3X32Mm, Fast Act; Blow Characteristic Eaton Bussmann | Fuse;Cylinder;Fast Acting;20A;Sz 3AG;Dims 0.25x1.25";Ceramic;Cartridge;Clip |
| Approvals / Standards | UL; CSA | RoHS | ||
| Rated Breaking Capacity | 10000 amps | 400 amps | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps |