BlockMaster Electronics, Inc. Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics OTB-588-06P-C

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
12P6809
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics 12P6809
TERMINAL BLOCK, BARRIER, 6 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:6Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 4/0AWG; No. of Rows:1 Row; No. of Positions:6Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:35mm; Rated Current:250A; Rated Voltage:600V; Product Range:OTB-588 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 12P6809
Product Name Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics
Mounting Options 35 mm DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
GEE Turret Terminal Board - 15323 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 38
Body Material Glass Epoxy
View Details
Pluggable Terminal Blocks - CIFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details