Eaton | Power Quality Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware 9PX1000RT

Description
UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:6.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes
Description
UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:6.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware - 22AC3311 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware
22AC3311
Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware 22AC3311
UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:6.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes

UPS, 1KV / 900W, 8OUTLET; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1kV / 900W; Input Voltage AC Max:144V; Output Voltage:120V; Backup Time - Full Load:6.3min; Product Range:9PX Series; Length:17.7" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC3311
Product Name Ups, 1Kv / 900W, 8Outlet; Power Supply Approvals Eaton Powerware
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details