8D 4C 4#8 SKT PLUG
8D 4C 4#8 SKT PLUG
CIRCULAR CONN, PLUG, 21-75, CABLE; Product Range:Souriau 8D Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8D521F75BN | Souriau 8D521F75BN | 19AC1540 |
| Product Name | Circular Conn, Plug, 21-75, Cable; Product Range Souriau-Sunbank/eaton | ||
| Gender | Male / Plug |