The 8AHLE-15E is a 15A, 8.3kV E-rated, current-limiting medium voltage fuse designed for use with 7.2kV rated 800A AMPGARD motor starting assemblies. It features a single barrel construction, 50kA RMS symmetrical interrupting rating, and is rated for indoor installation. The fuse meets ANSI C37.46 performance standards for E-Rated fuses and is compatible with specified mounting hardware for motor starter applications.
FUSE CARTRIDGE 15A 8.3KVAC Product overview: 8AHLE-15E from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-8AHLE-15E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-8AHLE-15E |
| Product Name | 15A Circuit Protection Fuse |
| Mounting | Requires Holder |