Eaton Corporation Tag Fuses 63ET

Description
Eaton 63ET British Standard Fuse
Request a Quote Datasheet
Description
Eaton 63ET British Standard Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tag Fuses - 1821464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1821464
Tag Fuses 1821464
Eaton 63ET British Standard Fuse

Eaton 63ET British Standard Fuse

Supplier's Site
Tag Fuses - 1821706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tag Fuses
1821706
Tag Fuses 1821706
Eaton 63ET British Standard Fuse

Eaton 63ET British Standard Fuse

Supplier's Site
63A 690V Circuit Protection Fuse - 139-63ET - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63A 690V Circuit Protection Fuse
139-63ET
63A 690V Circuit Protection Fuse 139-63ET
Fuse British Standard 63A 690V Bolt 48 X 17.1 X 19.1mm Carton UL Product overview: 63ET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-63ET can be used for catalog matching and distributor lookup.

Fuse British Standard 63A 690V Bolt 48 X 17.1 X 19.1mm Carton UL Product overview: 63ET from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63A, 690V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 63A, 690V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-63ET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 283-4399-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-4399-ND
Electrical, Specialty Fuses 283-4399-ND
63A 690V AC 500V DC Fuse Cartridge Bolt Mount

63A 690V AC 500V DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1368519-63ET - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1368519-63ET
Circuit Protection - Electrical, Specialty Fuses 1368519-63ET
Win Source Part Number: 1368519-63ET Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable Mfr: Eaton - Bussmann Electrical Division Series: ET Package: Bulk Product Status: Active Package / Case: Cylindrical, Blade Terminal (Bolt) Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Applications: Electrical, Industrial Size / Dimension: 0.673" Dia x 1.890" L (17.10mm x 48.00mm) ECCN: EAR99 Current Rating (Amps): 63A Voltage Rating - AC: 690 V Voltage Rating - DC: 500 V Fuse Type: Cartridge Breaking Capacity @ Rated Voltage: 200kA Melting I²t: 135 Approval Agency: CE, UR

Win Source Part Number: 1368519-63ET
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
Mfr: Eaton - Bussmann Electrical Division
Series: ET
Package: Bulk
Product Status: Active
Package / Case: Cylindrical, Blade Terminal (Bolt)
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Applications: Electrical, Industrial
Size / Dimension: 0.673" Dia x 1.890" L (17.10mm x 48.00mm)
ECCN: EAR99
Current Rating (Amps): 63A
Voltage Rating - AC: 690 V
Voltage Rating - DC: 500 V
Fuse Type: Cartridge
Breaking Capacity @ Rated Voltage: 200kA
Melting I²t: 135
Approval Agency: CE, UR

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 63ET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
63ET
Circuit Protection - Electrical, Specialty Fuses 63ET
FUSE CARTRIDGE 63A 690VAC/500VDC

FUSE CARTRIDGE 63A 690VAC/500VDC

Supplier's Site
BUSS Fuses - 63ET - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
63ET
BUSS Fuses 63ET
63AMP 690V AC BS88 FUSE

63AMP 690V AC BS88 FUSE

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1821464 139-63ET 283-4399-ND 1368519-63ET 63ET 63ET
Product Name Tag Fuses 63A 690V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses BUSS Fuses
Approvals / Standards RoHS RoHS
Rated Current 63 amps 63 amps 63 amps 63 amps
Fuse Type Blade
Unlock Full Specs
to access all available technical data