SICK Proximity Sensors 1040852

Description
SICK IME08-1B5NOZW2S
Request a Quote
Description
SICK IME08-1B5NOZW2S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093404
Proximity Sensors 2093404
SICK IME08-1B5NOZW2S

SICK IME08-1B5NOZW2S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093404
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2669335 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Miniature
Power Requirements DC Powered
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-G1KBA-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details
2 suppliers
Proximity sensor - SIES-Q40B-PA-X-2L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.1000 kHz
View Details
2 suppliers