Eaton | Power Quality Ups, 120Vac, 1440Va / 1440W; Power Supply Approvals Eaton Powerware 5PX1500RT

Description
UPS, 120VAC, 1440VA / 1440W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.44kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1440VA / 1440W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.44kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1440Va / 1440W; Power Supply Approvals Eaton Powerware - 51T3715 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1440Va / 1440W; Power Supply Approvals Eaton Powerware
51T3715
Ups, 120Vac, 1440Va / 1440W; Power Supply Approvals Eaton Powerware 51T3715
UPS, 120VAC, 1440VA / 1440W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.44kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes

UPS, 120VAC, 1440VA / 1440W; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.44kVA / 1.44kW; Input Voltage AC Max:-; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:5PX Series; Width:442mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 51T3715
Product Name Ups, 120Vac, 1440Va / 1440W; Power Supply Approvals Eaton Powerware
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD1168X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details