The 4D27R is a 4 A, 500 V a.c., ultra-rapid acting fuse link designed for overcurrent protection in industrial applications. It fits into DII-size screw cap fuse link carriers and is compatible with E27 fuse bases. The fuse link has a breaking capacity of 50 kA and complies with IEC 60269 and DIN 49515 standards. Its gauge ring color is brown, and it has a nominal power loss of 1.6 W. The unit weighs between 27 and 30 grams.
FUSE CRTRDGE 4A 500VAC FUSE LINK Product overview: 4D27R from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-4D27R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 155-4D27R |
| Product Name | 4A Circuit Protection Fuse |
| Mounting | Requires Holder |